Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405281155 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
3,750
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
339,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
266,577
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
199,815
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
57,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
33,302
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
31,933
in stock
|
Buy Now | |
element14
from US$0.24
|
31,933
in stock
|
Buy Now | |
Farnell
from US$0.25
|
31,933
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,500
in stock
|
Buy Now | |
Sager
from US$0.13
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | Yes |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 8.13mm, .32in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Overall Length | .935in, 23.7mm |
Mating Tab Thickness | .81mm, .032in |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Yellow |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
ULTRA-FAST 250 ASY REC 12-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 4-520447-2 | Internal Number: 4-520447-2 | Alias Number: 405281155 | TE Connectivity | TE Store |
250 ULTRA-FAST RCPT 12-10 TPBR 4-520447-2 / 405281155 | Heilind Electronics |
Connector Receptacle, 250, 12-10AWG, Yellow, Insulated, UltraFast Plus Series | TE Connectivity 4-520447-2 | RS Americas |
Terminal Female Disconnect 6.35Mm Yellow | Newark Electronics |
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW | element14 |
Quick Disconnect Terminal 10-12AWG 5.14mm² 23.75mm 10.39mm Tin | Avnet America |
Receptacle terminal, Ultra-Fast 250 | RS |
ULTRA-FAST 250 ASY REC 12-10 AWG TPBR | Rapid Electronics |
Terminals .25 ULTRA-FAST REC Reel of 1500 | Sager |
Ultra Fast 12-10 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Disconnect, Female | Carlton-Bates |
250 ULTRA FAST REC 12-10TPBR | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Quick Disconnect Terminal 10-12AWG 5.14mm� 23.75mm 10.39mm Tin | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Ultra-Fast 250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | 6mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 4-520447-2?
Additional datasheets, footprints and schematics for 4-520447-2 are listed on our Part Details page. You can also find images and similar parts to 4-520447-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-520447-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-520447-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-520447-2 fall under?
The 4-520447-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-520447-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-520447-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-520447-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-520447-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 4-520447-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-520447-2 often in real-time on the comparison pages.
What if I can't find stock of 4-520447-2?
You can fill out our help required form which you can use to request a quote for 4-520447-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.