Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HUB-FULLINSUL-10-12FM,
1331241, 799338-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
151,489
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
87,713
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
77,346
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
56,023
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
52,235
in stock
|
Buy Now | |
element14
from US$0.20
|
40,480
in stock
|
Buy Now | |
Farnell
from US$0.19
|
38,008
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
37,069
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
18,000
in stock
|
Buy Now | |
Sager
from US$0.13
|
17,556
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
12,713
in stock
|
Buy Now | |
RS
from US$0.21
|
8,600
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
7,971
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,954
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
615
in stock
|
Buy Now | |
Avnet Abacus
-
|
37,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .935in, 23.7mm |
Accepts Wire Insulation Diameter Range | .32in, 8.13mm |
Wire Size | 6529 – 10382CMA, 12 – 10AWG, 3.31 – 5.26mm² |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Yellow |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire Stop | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
ULTRAFAST 250 ASSY REC 12-10 TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 6529 – 10382 CMA Mating Tab Width: 6.35 mm Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6529 – 10382 CMA | Quick Disconnect | Part Number: 4-520448-2 | Internal Number: 4-520448-2 | Alias Number: 1331241 | TE Connectivity | TE Store |
250 ULTRA FAST REC 12-10TPBR | Heilind Electronics |
Ultra-Fast Plus .250 Series Yellow Insulated Crimp RECP 6.35x0.81mm 12 to 10 AWG | TE Connectivity 4-520448-2 | RS Americas |
Terminal Female Disconnect 6.35Mm Yellow | Newark Electronics |
CRIMP TERMINAL, FEMALE, 6.3X0.8MM | element14 |
ULTRA FAST REC TERMINAL YELLOW | TTI Europe |
Terminals .250 FASTON | Sager |
Receptacle terminal, Ultra-Fast 250 | RS |
.250 Series Faston Ultra-Fast 12-10 AWG Fully Insulated Straight Receptacle | Future Electronics |
TE Connectivity - AMP ULTRAFAST 250 ASSY REC 12-10 TPBR LP | Distrelec |
Quick Disconnect Terminal 10-12AWG F 23.75mm 10.38mm Tin Loose Piece | Avnet America |
Disconnect, Female | Carlton-Bates |
250 ULTRA FAST REC 12-10TPBR | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON 250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | 5.26mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 4-520448-2?
Additional datasheets, footprints and schematics for 4-520448-2 are listed on our Part Details page. You can also find images and similar parts to 4-520448-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-520448-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-520448-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-520448-2 fall under?
The 4-520448-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-520448-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-520448-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-520448-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-520448-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Rapid Electronics and Newark Electronics have stock available or on a lead time for 4-520448-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-520448-2 often in real-time on the comparison pages.
What if I can't find stock of 4-520448-2?
You can fill out our help required form which you can use to request a quote for 4-520448-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.