Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.08
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$14.62
|
1,237
in stock
|
Buy Now | |
Newark Electronics
from US$12.37
|
766
in stock
|
Buy Now | |
Rapid Electronics
from US$10.42
|
766
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
766
in stock
|
Buy Now | |
Distrelec
from US$13.09
|
766
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.62
|
288
in stock
|
Buy Now | |
Future Electronics
from US$10.07
|
-
|
Buy Now | |
Avnet America
from US$9.61
|
-
|
Buy Now | |
RS Americas
from US$15.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 26 |
Contact Size | 22 |
Centerline (Pitch) | .09in, 2.28mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
Packaging Method | Carton |
Packaging Quantity | 100 |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
RCPT ASSY26PHDP-22CN | Heilind Electronics |
D-Sub High Density Conn Rcpt 26P Hdp-22 Cn Rcpt |Amp Te Connectivity 5788816-1 | Newark Electronics |
D-Sub High Density Conn RCPT 26P HDP-22 CN RCPT | Rapid Electronics |
TE Connectivity - AMP Connector RCPT ASSY26PHDP-22CN | Distrelec |
HDP-22 26 Way Receptacle | RS |
Conn Housing RCP 26 POS Crimp ST Cable Mount | Avnet America |
RCPT ASSY,26P, HDP-22,CN, Crimp D-Sub Connectors | TE Connectivity 5788816-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5788816-1?
Additional datasheets, footprints and schematics for 5788816-1 are listed on our Part Details page. You can also find images and similar parts to 5788816-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788816-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788816-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788816-1 fall under?
The 5788816-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788816-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788816-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788816-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788816-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5788816-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788816-1 often in real-time on the comparison pages.
What if I can't find stock of 5788816-1?
You can fill out our help required form which you can use to request a quote for 5788816-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.