Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5420-00 |
Prices starting from US$72.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.49
|
No stock
|
Buy Now | |
Powell Electronics
from US$96.22
|
122
in stock
|
Buy Now | |
TE Store
from US$76.59
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$80.07
|
-
|
Buy Now | |
Future Electronics
from US$80.86
|
-
|
Buy Now | |
Avnet America
from US$73.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 190 |
---|---|
Number of Positions | 190 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Rows | 2 |
Number of Columns | 95 |
Number of Power Positions | 5 |
Contact Current Rating (Max) | 11.5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Mating Post Length | 1.6285mm, .064in |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
Contact Mating Area Plating Material | Palladium Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 4.99999µin |
Connector Width | .272in, 6.9mm |
Connector Height | .236in, 5.99mm |
Stack Height | 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Length | 76.2mm, 3in |
コネクタの高さ | 5.99mm |
Operating Voltage | 30VAC, 5VDC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Impedance | 190Ω |
Mating Entry Location | Top |
Housing Material | Matte |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Black |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Listed |
CSA File Number | 1195944 |
CSA Certified | Yes |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 7 |
Packaging Method | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
MICT,RECPT,190,ASSY,PDNI PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 190 Centerline (Pitch): .64 mm PCB Mount Receptacle Vertical Board-to-Board 190 | PCB Header & Receptacle | Part Number: 5767054-5 | Internal Number: 5767054-5 | Alias Number: 010-5420-00 | .64 mm | TE Connectivity | TE Store |
Mict,recpt,190,assy,pdni |Amp Te Connectivity 5767054-5 | Newark Electronics |
MICTOR 190 Positions 0.64 mm Pitch Vertical Board to Board Receptacle Connector | Future Electronics |
Conn High Speed Fine Pitch Connector RCP 190 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5767054-5?
Additional datasheets, footprints and schematics for 5767054-5 are listed on our Part Details page. You can also find images and similar parts to 5767054-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767054-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767054-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767054-5 fall under?
The 5767054-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767054-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767054-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767054-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767054-5 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5767054-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767054-5 often in real-time on the comparison pages.
What if I can't find stock of 5767054-5?
You can fill out our help required form which you can use to request a quote for 5767054-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.