Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Stackable | Yes |
---|---|
Number of Rows | 2 |
Number of Power Positions | 5 |
Number of Signal Positions | 190 |
Number of Positions | 190 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Columns | 95 |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .9415mm, .037in |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .251in, 6.38mm |
Connector Length | 76.2mm, 3in |
PCB Thickness (Recommended) | 1.57mm, .8in |
Stack Height | 6.6mm, 15.62mm, .615in |
Row-to-Row Spacing | .227547in, 5.79mm |
コネクタの高さ | 6.38mm |
Connector Width | 5.2832mm, .208in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 30VAC, 5VDC |
Insulation Resistance | 2MΩ |
Impedance | 50Ω |
Centerline (Pitch) | .64mm, .945in, 24.003mm |
Housing Color | Black |
Housing Material | Matte |
Mating Entry Location | Top |
UL File Number | E28476 |
Agency/Standard | CSA |
UL Rating | Listed |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 252 |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Ground Component Type | Ground Bus |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 5767111-5?
Additional datasheets, footprints and schematics for 5767111-5 are listed on our Part Details page. You can also find images and similar parts to 5767111-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767111-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767111-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767111-5 fall under?
The 5767111-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767111-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767111-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767111-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767111-5 have stock available?
There is no stock from authorised distributors for 5767111-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767111-5 often in real-time on the comparison pages.
What if I can't find stock of 5767111-5?
You can fill out our help required form which you can use to request a quote for 5767111-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.