1-5767007-2 Part Information
Details for 1-5767007-2 by TE Connectivity
Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 76.4400 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Signal Positions | 190 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Number of Columns | 95 |
Number of Positions | 190 |
Stackable | Yes |
Number of Power Positions | 5 |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | .037in |
PCB Contact Termination Area Plating Material Thickness | 149.9997 – 249.9995µin, 3.81 – 6.35µm |
Contact Mating Area Plating Material Thickness | 29.99994µin |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | .208in, 5.2832mm |
Stack Height | .615in, 15.62mm, 6.6mm |
Connector Length | 76.2mm, 3in |
Connector Height | 6.38mm, .257in |
コネクタの高さ | 6.38mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 30VAC, 5VDC |
Impedance | 190Ω |
Dielectric Withstanding Voltage (Max) | 500VAC |
Mating Entry Location | Top |
Housing Material | Matte |
Housing Color | Black |
Centerline (Pitch) | .64mm, .025in |
CSA Certified | Yes |
UL Rating | Listed |
CSA File Number | 1195944 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
PCB Mount Retention Type | Locating Post |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 7 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Compatible Parts
Alternative Part Descriptions
- MICT,260PLUG,190,ASSY,.025,REC | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-5767007-2?
Additional datasheets, footprints and schematics for 1-5767007-2 are listed in our Part Details tab. You can also find the 1-5767007-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5767007-2 in the Pricing & Inventory tab next to part details. You can view 1-5767007-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5767007-2 fall under?
The 1-5767007-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5767007-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5767007-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5767007-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-5767007-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-5767007-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5767007-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5767007-2?
You can fill out our help required form which you can use to request a quote for 1-5767007-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.