5767032-5 PCB Connectors by TE Connectivity

MICT,788PLUG,190,ASSY,.025,REC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$124.03

Distributor Stock
Logo for Farnell
Farnell
from US$125.96
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$141.60
371
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$124.03
371
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$155.98
371
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Columns 95
Number of Power Positions 5
Number of Rows 2
PCB Mount Orientation Vertical
Board-to-Board Configuration Mezzanine
Stackable Yes
Number of Signal Positions 190
Number of Positions 190
Contact Mating Area Plating Material Thickness .76µm, 29.9212µin
Mating Post Length .064in, 1.625mm
Contact Shape & Form Dual Beam
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Finish Matte
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 3.81 – 6.35µm, 150µin
Contact Current Rating (Max) 11.5A
Contact Layout Inline
Contact Mating Area Plating Material Finish Matte
Contact Base Material Copper Alloy
Stack Height 29mm, .785in, 20mm, 1.143in
Connector Width .32in, 8.128mm
PCB Thickness (Recommended) .8in, 1.57mm
Row-to-Row Spacing 5.79mm, .227547in
Connector Length 3in, 76.2mm
Connector Height 19.812mm, .78in
コネクタの高さ 19.812mm
Operating Voltage 30VAC, 5VDC
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Impedance 50Ω
Housing Color Black
Mating Entry Location Top
Centerline (Pitch) .64mm, .025in
Housing Material Matte
UL File Number E28476
CSA Certified Yes
CSA File Number 1195944
UL Flammability Rating UL 94V-0
UL Rating Listed
Agency/Standard CSA
Mating Retention With
PCB Mount Alignment With
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Circuit Application Signal
実装方法 Tube, Box & Tube
Packaging Quantity 7
Packaging Method Tube, Box & Tube
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Header Type Header Only
Ground Component Type Ground Bus
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

Mict,788Plug,190,assy,.025,rec |Amp Te Connectivity 5767032-5 | Newark Electronics
Connectors MICT 788PLUG 190 ASSY .025 REC | Rapid Electronics
TE Connectivity MICT 788PLUG 190 ASSY .025 REC Board to Board & Mezzanine Connectors MICT 788PLUG 190 ASSY .025 REC | Distrelec
PIN HEADERS PC BOARD CONNECTORS | Farnell
Conn High Speed Fine Pitch Connector PL 190 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5767032-5?

Additional datasheets, footprints and schematics for 5767032-5 are listed on our Part Details page. You can also find images and similar parts to 5767032-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5767032-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767032-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5767032-5 fall under?

The 5767032-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5767032-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5767032-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5767032-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5767032-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5767032-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5767032-5 often in real-time on the comparison pages.

What if I can't find stock of 5767032-5?

You can fill out our help required form which you can use to request a quote for 5767032-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay