1-5767118-2 PCB Connectors by TE Connectivity

MICT,PLG,190,ASY,.025,TAPE PKG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Stackable Yes
Number of Rows 2
Number of Power Positions 5
Number of Signal Positions 190
Number of Positions 190
PCB Mount Orientation Vertical
Board-to-Board Configuration Mezzanine
Number of Columns 95
Contact Mating Area Plating Material Thickness 29.9212µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Finish Matte
Contact Layout Inline
Contact Current Rating (Max) 11.5A
PCB Contact Termination Area Plating Material Thickness 3.81 – 6.35µm, 149.9997 – 249.9995µin
PCB Contact Termination Area Plating Material Finish Matte
Mating Post Length .037in
PCB Thickness (Recommended) .8in, 1.57mm
Connector Width 5.2832mm, .208in
Connector Length 76.2mm, 3in
Stack Height 6.6mm, 15.62mm, .615in
Row-to-Row Spacing .227547in, 5.79mm
Connector Height .251in, 6.38mm
コネクタの高さ 6.38mm
Operating Voltage 30VAC, 5VDC
Dielectric Withstanding Voltage (Max) 500VAC
Insulation Resistance 2MΩ
Impedance 50Ω
Centerline (Pitch) .64mm, .945in, 24.003mm
Housing Color Black
Housing Material Matte
Mating Entry Location Top
UL File Number E28476
Agency/Standard CSA
UL Rating Listed
CSA File Number 1195944
UL Flammability Rating UL 94V-0
CSA Certified Yes
Mating Alignment Without
PCB Mount Retention With
Mating Retention With
PCB Mount Alignment Type Locating Posts
Connector Mounting Type Board Mount
PCB Mount Alignment With
Circuit Application Signal
Packaging Method Reel
実装方法 Reel
Packaging Quantity 252
Header Type Header Only
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Ground Component Type Ground Bus
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5767118-2?

Additional datasheets, footprints and schematics for 1-5767118-2 are listed on our Part Details page. You can also find images and similar parts to 1-5767118-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5767118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5767118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5767118-2 fall under?

The 1-5767118-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-5767118-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5767118-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5767118-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5767118-2 have stock available?

There is no stock from authorised distributors for 1-5767118-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5767118-2 often in real-time on the comparison pages.

What if I can't find stock of 1-5767118-2?

You can fill out our help required form which you can use to request a quote for 1-5767118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay