Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.03
|
150
in stock
|
Buy Now | |
TE Store
from US$12.33
|
666
in stock
|
Buy Now | |
Heilind Electronics
from US$15.74
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$10.22
|
425
in stock
|
Buy Now | |
Avnet America
from US$4.95
|
425
in stock
|
Buy Now | |
element14
from US$11.02
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.74
|
146
in stock
|
Buy Now | |
Rapid Electronics
from US$24.11
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
100
in stock
|
Buy Now | |
Distrelec
from US$18.64
|
100
in stock
|
Buy Now | |
RS Americas
from US$12.90
|
26
in stock
|
Buy Now | |
Future Electronics
from US$9.82
|
-
|
Buy Now | |
Boersig
from US$14.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Shield Plating Finish | Bright |
Cable Clamp Material | Metal Plated Thermoplastic |
Shield Plating Material | Nickel over Copper |
Grommets per Set | 6 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 37 |
Cable Insulation Diameter | .255 – .47in, 6.48 – 11.94mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Backshell/Cable Clamp |
Grommets | With |
Shielded | Yes |
Shell Size | 4 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
PLTD PLST CBL CLMP KIT,SZ 4 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 4 Shielded: Yes Number of Positions: 37 Cable Clamp Kit Thermoplastic 4 | Connector Strain Relief | Part Number: 5748677-4 | Internal Number: 5748677-4 | TE Connectivity | TE Store |
PLTD PLST CBL CLMP KITSZ 4 | Heilind Electronics |
5748677-4 Rohs Compliant: Yes |Amp Te Connectivity 5748677-4 | Newark Electronics |
Connector Accessories 9 POS Backshell/Cable Clamp Thermoplastic Bright Nickel Over Copper Shell Size 1 | Avnet America |
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC | element14 |
D-Sub Backshells CLAMP KIT SIZE 4 | Rapid Electronics |
TE Connectivity - AMP PLTD PLST CBL CLMP KITSZ 4 | Distrelec |
Hood D-Sub 37Pos Str.Exit AMP MetallizedPlastic 0.255-0.47InCblDia EMI/RFIShield | TE Connectivity 5748677-4 | RS Americas |
37 Position 180â–‘ Cable Exit Angle Two-Piece RFI/EMI Shield Backshell/Cable Clamp | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Shielded Cable Clamp Kit with Grommets |
Where can I find additional details, specifications and documents for a 5748677-4?
Additional datasheets, footprints and schematics for 5748677-4 are listed on our Part Details page. You can also find images and similar parts to 5748677-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748677-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748677-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748677-4 fall under?
The 5748677-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748677-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748677-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748677-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748677-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5748677-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748677-4 often in real-time on the comparison pages.
What if I can't find stock of 5748677-4?
You can fill out our help required form which you can use to request a quote for 5748677-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.