Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.89
|
341
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
341
in stock
|
Buy Now | |
RS
from US$13.83
|
-
|
Buy Now | |
Newark Electronics
from US$10.12
|
-
|
Buy Now | |
Avnet America
from US$9.11
|
-
|
Buy Now | |
RS Americas
from US$15.02
|
-
|
Buy Now | |
TTI Europe
from US$8.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Shell Material | Carbon Steel |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold over Palladium Nickel, Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Material | Nylon GF, Polyester GF |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Quantity | 104 |
Packaging Method | Tray |
Grounding Straps | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Grounding Indents | Without |
Sealable | No |
Connector Style | Receptacle |
Shell Size | 2 |
Profile | Standard |
Termination Post Length | 5.8mm, .228in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 1P5 RCPT ACT PIN/MS MED STD | Rapid Electronics |
D-SUB CONN, RCPT, 15POS, DA, PRESS FIT | Farnell |
D-Sub Conn, Rcpt, 15Pos, Da, Press Fit | Newark Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Press Fit ST Thru-Hole 15 Terminal 1 Port | Avnet America |
15 RCPT ACT PIN/MS MED STD, PCB D-Sub Connectors | TE Connectivity 5747140-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5747140-2?
Additional datasheets, footprints and schematics for 5747140-2 are listed on our Part Details page. You can also find images and similar parts to 5747140-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747140-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747140-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747140-2 fall under?
The 5747140-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747140-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747140-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747140-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747140-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for 5747140-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747140-2 often in real-time on the comparison pages.
What if I can't find stock of 5747140-2?
You can fill out our help required form which you can use to request a quote for 5747140-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.