Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.43
|
585
in stock
|
Buy Now | |
Heilind Electronics
from US$6.07
|
1,614
in stock
|
Buy Now | |
Newark Electronics
from US$8.94
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$10.52
|
585
in stock
|
Buy Now | |
Chip One Stop
from US$6.03
|
585
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.07
|
323
in stock
|
Buy Now | |
TE Store
from US$8.40
|
107
in stock
|
Buy Now | |
RS Americas
from US$7.13
|
42
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$6.59
|
-
|
Buy Now | |
element14
from US$8.11
|
-
|
Buy Now | |
Boersig
from US$7.97
|
-
|
Buy Now | |
TTI Europe
from US$5.85
|
-
|
Buy Now | |
Farnell
from US$17.72
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Shield Plating Material | Nickel over Copper |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | Flame-Retardant Thermoplastic |
Cable Clamp Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Number of Positions | 15 |
Cable Insulation Diameter | .375in, 9.53mm |
Screw & Hole Thread Size | 4-40 |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | All parts are packaged unassembled., Jackscrews must be purchased separately., For use with Grommet Set Part No. 747746-1, Shielded cable clamps will not accept connector housings with clinch nuts. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Grommets | Without |
Shielded | Yes |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KITSZ 2 | Heilind Electronics |
Cable Clamp Kit, Size 2, Thermoplastic | Newark Electronics |
D-Sub Backshells MTL PLTD PLST KIT 15 .38 | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 2 | Distrelec |
CABLE CLAMP KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Thermoplastic 2 | Connector Strain Relief | Part Number: 5747099-3 | Internal Number: 5747099-3 | TE Connectivity | TE Store |
Hood D-Sub 15Pos StraightExit AMP MetallizedPlastic 0.375In.CblDia EMI/RFIShield | TE Connectivity 5747099-3 | RS Americas |
Connector Accessories 15 POS Backshell/Cable Clamp Thermoplastic Bright Nickel Over Copper Finish Shell Size 2 | Avnet America |
AMPLIMITE 15 Position Shell Size 2 Thermoplastic 180â–‘Exit Angle Cable Clamp Kit | Future Electronics |
15P CABLE CLAMP KIT SIZE2 180 | TTI Europe |
Subminiature D Backshell 2 Size 15 pos. Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Accessory Type | Shielded Cable Clamp Kit |
Connector Shell Size | DA |
Where can I find additional details, specifications and documents for a 5747099-3?
Additional datasheets, footprints and schematics for 5747099-3 are listed on our Part Details page. You can also find images and similar parts to 5747099-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747099-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747099-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747099-3 fall under?
The 5747099-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5747099-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747099-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747099-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747099-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5747099-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747099-3 often in real-time on the comparison pages.
What if I can't find stock of 5747099-3?
You can fill out our help required form which you can use to request a quote for 5747099-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.