Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
No stock
|
Buy Now | |
TE Store
from US$8.55
|
732
in stock
|
Buy Now | |
Newark Electronics
from US$7.29
|
476
in stock
|
Buy Now | |
Rapid Electronics
from US$7.31
|
476
in stock
|
Buy Now | |
Chip One Stop
from US$5.93
|
476
in stock
|
Buy Now | |
Distrelec
from US$7.11
|
476
in stock
|
Buy Now | |
Farnell
from US$7.70
|
390
in stock
|
Buy Now | |
RS Americas
from US$7.39
|
15
in stock
|
Buy Now | |
Future Electronics
from US$6.13
|
-
|
Buy Now | |
Avnet America
from US$5.85
|
-
|
Buy Now | |
Boersig
from US$7.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 15 |
Contact Size | 20 |
Contact Current Rating (Max) | 2.4A |
Wire Size | .15 – .4mm², 26 – 22AWG |
Centerline (Pitch) | .108in, 2.743mm |
Connector Mounting Type | Panel |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated, HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Shielded | Yes |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 2 |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15 HDE MS PLUG,22-26,LEAD FREE Connector & Housing Type: Plug Shielded: No Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 2.74 mm Plug Wire-to-Wire 15 | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-745494-6 | Internal Number: 1-745494-6 | TE Connectivity | TE Store |
D-Sub Standard Connectors A15P Idc 26-22Awg |Amp Te Connectivity 1-745494-6 | Newark Electronics |
D-Sub Standard Connectors A15P IDC 26-22AWG | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Plug IDC | Distrelec |
Conn D-Sub Cable Plug 15Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745494-6 | RS Americas |
AMPLIMITE HDE-20 IDC Plug Straight 15P | RS |
HDE20 Series 15 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 15 POS 2.74mm IDT ST Cable Mount 15 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-745494-6?
Additional datasheets, footprints and schematics for 1-745494-6 are listed on our Part Details page. You can also find images and similar parts to 1-745494-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745494-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745494-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745494-6 fall under?
The 1-745494-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745494-6 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745494-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745494-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745494-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-745494-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745494-6 often in real-time on the comparison pages.
What if I can't find stock of 1-745494-6?
You can fill out our help required form which you can use to request a quote for 1-745494-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.