Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 16 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass, Phosphor Bronze |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .549in |
Connector Length | 39.62mm, 1.559in |
Shrouded End Dimension | 3.81mm, .15in |
PCB Thickness (Recommended) | .08in, 2.03mm |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Polarization | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center & Dual |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Quantity | 18 |
実装方法 | Box |
Packaging Method | Box |
Connector & Housing Type | Plug |
Connector Type | Header |
Latch Type | Long |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Universal Ejection Pin Headers |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 4.42mm, .174in |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L Univ Hdr 16P Act Pin Lg Lat |Amp Te Connectivity 5746443-3 | Newark Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5746443-3?
Additional datasheets, footprints and schematics for 5746443-3 are listed on our Part Details page. You can also find images and similar parts to 5746443-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5746443-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5746443-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5746443-3 fall under?
The 5746443-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5746443-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5746443-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5746443-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5746443-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5746443-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5746443-3 often in real-time on the comparison pages.
What if I can't find stock of 5746443-3?
You can fill out our help required form which you can use to request a quote for 5746443-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.