Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.91
|
386
in stock
|
Buy Now | |
Newark Electronics
from US$10.85
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$9.62
|
386
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
386
in stock
|
Buy Now | |
Farnell
from US$11.33
|
310
in stock
|
Buy Now | |
Avnet America
from US$8.61
|
-
|
Buy Now | |
RS Americas
from US$11.91
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Insert Material | Nylon |
Number of Positions | 50 |
Contact Size | 20 |
Centerline (Pitch) | .109in, 2.74mm, 2.76mm, 2.79mm, .11in, .108in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 225 |
Packaging Method | Package |
Shielded | Yes |
Connector Style | Plug |
Shell Size | 5 |
Connector System | Cable-to-Cable |
Product Type | Connector |
Sealable | No |
Shell Type | Full Metal Shell |
Grounding Indents | With |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Plug Assy 50P Hdp-20 Cn |Amp Te Connectivity 5745883-2 | Newark Electronics |
D-Sub Standard Connectors PLUG ASSY 50P HDP-20 CN | Rapid Electronics |
TE Connectivity PLUG ASSY 50P HDP-20 CN D Subminiature Connector 50 Contact(s) Male Crimp Terminal %234-40 Unc Plug | Distrelec |
D SUB CONNECTORS | Farnell |
Conn Housing PL 50 POS Crimp ST Cable Mount | Avnet America |
Plug Assy,50P, Hdp-20,Cn | TE Connectivity 5745883-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745883-2?
Additional datasheets, footprints and schematics for 5745883-2 are listed on our Part Details page. You can also find images and similar parts to 5745883-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745883-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745883-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745883-2 fall under?
The 5745883-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745883-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745883-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745883-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745883-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745883-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745883-2 often in real-time on the comparison pages.
What if I can't find stock of 5745883-2?
You can fill out our help required form which you can use to request a quote for 5745883-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.