Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.66
|
246
in stock
|
Buy Now | |
Rapid Electronics
from US$5.96
|
1,986
in stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
1,586
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
1,586
in stock
|
Buy Now | |
Farnell
from US$5.58
|
1,270
in stock
|
Buy Now | |
Powell Electronics
from US$5.36
|
1,080
in stock
|
Buy Now | |
element14
from US$4.80
|
928
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
876
in stock
|
Buy Now | |
RS Americas
from US$3.31
|
534
in stock
|
Buy Now | |
Distrelec
from US$4.05
|
400
in stock
|
Buy Now | |
TE Store
from US$6.40
|
367
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
175
in stock
|
Buy Now | |
TTI Europe
from US$4.02
|
160
in stock
|
Buy Now | |
Avnet America
-
|
202
in stock
|
Buy Now | |
Future Electronics
from US$3.91
|
-
|
Buy Now | |
Boersig
from US$5.59
|
-
|
Buy Now | |
Sager
from US$4.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shell Plating Material | Tin |
Shield Plating Material | Steel |
Shell Material | Steel |
Number of Positions | 50 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Wire Size | .2 – .56mm², 24 – 20AWG |
Centerline (Pitch) | .109in, 2.76mm, 2.74mm, 2.79mm, .11in, .108in |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts. |
Packaging Method | Package |
Packaging Quantity | 225 |
Grounding Indents | Without |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Shell Size | 5 |
Shielded | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Sealable | No |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 50P SOCKET TIN | Rapid Electronics |
D-Sub Standard Connectors 50P Socket Tin |Amp Te Connectivity 1658640-1 | Newark Electronics |
D SUB HOUSING, RCPT, DC SZ, 50POS | Farnell |
CONNECTOR, D SUB SHELL, RECPT, SIZE 5 | element14 |
HDP-20RCPTSIZE 5 50 POSN | Heilind Electronics |
Conn D-Sub Cable Socket 50Pos STR HDP-20Series CrimpSnap 28-24AWG MetalShell | TE Connectivity 1658640-1 | RS Americas |
TE Connectivity - AMP D-Sub DD-50 Receptacle Crimp | Distrelec |
HDP-20,RCPT,SIZE 5, 50 POSN Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 50 Contact Size: Size 20 Connector Shell Size: 5 Receptacle Cable-to-Cable 50 Size 20 | D-Sub Crimp Recpt Signal 50 Posn & Socket Size 20 & Shell Size 5 | Part Number: 1658640-1 | Internal Number: 1658640-1 | TE Connectivity | TE Store |
AMPLIMITE HDP-20 Cable Plug 3mm hole 50P | RS |
50P HDP-20 RCPT SIZE 5 | TTI Europe |
Conn Housing RCP 50 POS Crimp ST | Avnet America |
HDF-20 Series 50 Position Receptacle Crimp Snap Standard Cable Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 50Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DC |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658640-1?
Additional datasheets, footprints and schematics for 1658640-1 are listed on our Part Details page. You can also find images and similar parts to 1658640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658640-1 fall under?
The 1658640-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658640-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658640-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Powell Electronics have stock available or on a lead time for 1658640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658640-1 often in real-time on the comparison pages.
What if I can't find stock of 1658640-1?
You can fill out our help required form which you can use to request a quote for 1658640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.