Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Glass Filled PBT/Nylon |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 50 |
Contact Size | 20 |
Centerline (Pitch) | 2.79mm, .109in, 2.74mm, .11in, .108in, 2.76mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, M3 |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., Clinch Nut: M3 threads |
Packaging Method | Package |
Packaging Quantity | 225 |
Product Type | Connector |
Sealable | No |
Grounding Indents | Without |
Shielded | Yes |
Shell Size | 5 |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rcpt Assy,50P,hdp-20,cn,m3 |Amp Te Connectivity 5745884-2 | Newark Electronics |
AMPLIMITE Series 50 Position 3 Row PCB Mount Crimp Snap D-Sub Connector | Future Electronics |
Rcpt Assy,50P, Hdp-20,Cn, M3 | TE Connectivity 5745884-2 | RS Americas |
Special Order: RCPT ASSY,50P,HDP-20,CN,M3 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 50 Contact Size: Size 20 Connector Shell Size: 5 Receptacle Cable-to-Cable 50 Size 20 | D-Sub Crimp Recpt Signal 50 Posn & Socket Size 20 & Shell Size 5 | Part Number: 5745884-2 | Internal Number: 5745884-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5745884-2?
Additional datasheets, footprints and schematics for 5745884-2 are listed on our Part Details page. You can also find images and similar parts to 5745884-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745884-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745884-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745884-2 fall under?
The 5745884-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745884-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745884-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745884-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745884-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5745884-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745884-2 often in real-time on the comparison pages.
What if I can't find stock of 5745884-2?
You can fill out our help required form which you can use to request a quote for 5745884-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.