Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.39
|
80
in stock
|
Buy Now | |
TE Store
from US$13.67
|
599
in stock
|
Buy Now | |
Rapid Electronics
from US$22.97
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$12.07
|
-
|
Buy Now | |
Future Electronics
from US$10.58
|
-
|
Buy Now | |
Avnet America
from US$10.60
|
-
|
Buy Now | |
RS Americas
from US$12.40
|
-
|
Buy Now | |
Boersig
from US$13.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Shield Material | Steel |
Insert Material | Thermoplastic |
Shield Plating Material | Tin |
Number of Positions | 50 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | .109in, 2.76mm |
Housing Material | Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts., Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged. |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Shell Size | 5 |
Shielded | Yes |
Product Type | Connector |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Grounding Indents | With |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Full Metal Shell |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KIT,HDP-20,OVRMLD,PLUG,SIZE 5, Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 50 Contact Size: Size 20 Connector Shell Size: 5 Plug Cable-to-Cable 50 Size 20 | D-Sub Crimp: Plug & Signal & 50 Posn & Pin Size 20 & Shell Size 5 | Part Number: 1658652-1 | Internal Number: 1658652-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB D50P CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-20OVRMLDPLUGSIZE 5 | Distrelec |
D Sub Shell, Plug, Size 5, Steel | Newark Electronics |
HDP20 Series 50 Position Shielding Hardware Plug Metal Kit D-Sub | Future Electronics |
Conn Housing PL 50 POS 2.76mm Crimp ST Bulk | Avnet America |
Conn, D-Sub, Cable Plug,50Pos, STR, HDP-20Series, CrimpSnap,20AWG, Shielding HDWR Kit | TE Connectivity 1658652-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1658652-1?
Additional datasheets, footprints and schematics for 1658652-1 are listed on our Part Details page. You can also find images and similar parts to 1658652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658652-1 fall under?
The 1658652-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658652-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658652-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1658652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658652-1 often in real-time on the comparison pages.
What if I can't find stock of 1658652-1?
You can fill out our help required form which you can use to request a quote for 1658652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.