Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.11
|
65
in stock
|
Buy Now | |
TE Store
from US$9.19
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$11.14
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$13.08
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$10.74
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.74
|
9
in stock
|
Buy Now | |
Future Electronics
from US$7.07
|
-
|
Buy Now | |
Avnet America
from US$6.72
|
-
|
Buy Now | |
RS Americas
from US$7.75
|
-
|
Buy Now | |
Boersig
from US$7.74
|
-
|
Buy Now | |
Farnell
from US$10.26
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shell Plating Material | Tin |
Shield Material | Steel |
Insert Material | Thermoplastic |
Shell Material | Steel |
Number of Positions | 50 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Housing Color | Black |
Centerline (Pitch) | .109in, 2.76mm |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Shell Size | 5 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,HDP-20,OVRMLD,RCPT,SIZE 5, Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 50 Contact Size: Size 20 Connector Shell Size: 5 Receptacle Cable-to-Cable 50 Size 20 | D-Sub Crimp Recpt Signal 50 Posn & Socket Size 20 & Shell Size 5 | Part Number: 1658653-1 | Internal Number: 1658653-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors Dsub C78P Crimp Kit Rohs Compliant: Yes |Amp Te Connectivity 1658653-1 | Newark Electronics |
D-Sub Standard Connectors DSUB C78P CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-20OVRMLDRCPTSIZE 5 | Distrelec |
KITHDP-20OVRMLDRCPTSIZE 5 | Heilind Electronics |
HDP20 Series 50 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn Housing RCP 50 POS 2.76mm Crimp ST Bulk | Avnet America |
Conn, D-Sub, Cable Socket,50Pos, STR, HDP-20Series, CrimpSnap,20AWG, Shielding HDWRKit | TE Connectivity 1658653-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1658653-1?
Additional datasheets, footprints and schematics for 1658653-1 are listed on our Part Details page. You can also find images and similar parts to 1658653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658653-1 fall under?
The 1658653-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658653-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658653-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658653-1 often in real-time on the comparison pages.
What if I can't find stock of 1658653-1?
You can fill out our help required form which you can use to request a quote for 1658653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.