Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.65
|
85
in stock
|
Buy Now | |
TE Store
from US$9.94
|
386
in stock
|
Buy Now | |
Newark Electronics
from US$10.39
|
365
in stock
|
Buy Now | |
element14
from US$8.89
|
85
in stock
|
Buy Now | |
Distrelec
from US$10.50
|
18
in stock
|
Buy Now | |
Avnet America
-
|
365
in stock
|
Buy Now | |
RS Americas
from US$9.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Eyelet Plating Material | Tin |
---|---|
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Insert Material | Zinc |
Female Screwlock Plating Material | Clear Chromate |
Plastic | No |
Post Size | .66mm, .026in |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Number of Positions | 37 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.58mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | .125in, 3.18mm |
Mating Retention Type | Screw |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tray |
Packaging Quantity | 52 |
Grounding Straps | With |
Product Type | Connector |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Shell Type | Front Metal Shell |
Shell Size | 4 |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
37 MSFL RCPT RA 318 (SL,FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 5745784-6 | Internal Number: 5745784-6 | TE Connectivity | TE Store |
No. Of Contacts:37Contacts | Newark Electronics |
D-SUB CONN, RCPT, DC, 37POS, TH | element14 |
TE Connectivity - AMP D-Sub R/A DC-37 Receptacle Through Hole | Distrelec |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20 Series, 37 Contacts, DC, Solder | Avnet America |
HD 20 Receptacle 37 way right angle Dsub | TE Connectivity 5745784-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5745784-6?
Additional datasheets, footprints and schematics for 5745784-6 are listed on our Part Details page. You can also find images and similar parts to 5745784-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745784-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745784-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745784-6 fall under?
The 5745784-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745784-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745784-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745784-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745784-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 5745784-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745784-6 often in real-time on the comparison pages.
What if I can't find stock of 5745784-6?
You can fill out our help required form which you can use to request a quote for 5745784-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.