Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.48
|
No stock
|
Buy Now | |
TE Store
from US$13.96
|
1,861
in stock
|
Buy Now | |
Heilind Electronics
from US$13.59
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$12.97
|
399
in stock
|
Buy Now | |
Avnet America
from US$7.36
|
399
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.59
|
260
in stock
|
Buy Now | |
element14
from US$13.27
|
2
in stock
|
Buy Now | |
Farnell
from US$13.27
|
2
in stock
|
Buy Now | |
Future Electronics
from US$10.72
|
-
|
Buy Now | |
RS Americas
from US$15.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Eyelet Material | Brass |
---|---|
Post Size | .026in, .66mm |
Shell Plating Material | Tin over Copper |
Shell Material | Carbon Steel |
Insert Material | Zinc |
Plastic | No |
Eyelet Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 37 |
Number of Rows | 2 |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester, Nylon |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Threaded Insert Plating Material | Clear Chromate |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 52 |
Footprint | .318in, 8.08mm |
Connector Style | Plug |
Grounding Indents | With |
Connector System | Board-to-Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | With |
Profile | Standard |
Shell Type | Front Metal Shell |
Sealable | No |
Product Type | Connector |
Shell Size | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
37 MSFL PLUG RA 318 (IN,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 4 & 2.74Mm | Part Number: 5747252-4 | Internal Number: 5747252-4 | TE Connectivity | TE Store |
37 MSFL PLUG RA 318 (IN,FM) | Heilind Electronics |
D Sub Connector, Standard, 37 Position, Plug | Newark Electronics |
Conn D-Subminiature PIN 37 POS 2.75mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
D SUB CONN, R/A PLUG, DC, 37POS, TH | element14 |
Plug pcb right angle 37 way Amplimite | RS |
HD20 Series 37 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
Conn D-Sub PCB Plug 37Pos RTAng HD-20Series 20AWG FrontMetalShell | TE Connectivity 5747252-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 5747252-4?
Additional datasheets, footprints and schematics for 5747252-4 are listed on our Part Details page. You can also find images and similar parts to 5747252-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747252-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747252-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747252-4 fall under?
The 5747252-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747252-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747252-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747252-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747252-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 5747252-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747252-4 often in real-time on the comparison pages.
What if I can't find stock of 5747252-4?
You can fill out our help required form which you can use to request a quote for 5747252-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.