1658610-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1658610-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1658610-1
Details for TE Store
1658610-1
37 POS HDF RCPT, MS, LEAD FREE Connector Style:Receptacle
Buy Directly from TE Store (193 in Stock)
$9.6600 per unit
Series Information for 1658610-1 - TE Connectivity
  • Status: Active
  • Product Code: 4911
  • Global Product Line: 253
  • GPL Description: Data and Devices

Description

37 POS HDF RCPT, MS, LEAD FREE

Specifications

Shell Plating Material:
Tin
Shell Plating Finish:
Bright
Insert Material:
Brass
Cover Material:
Thermoplastic
Strain Relief Part Number:
747275-1
Ribbon Cable Centerline Spacing:
.05in, 1.27mm
Color:
Black
Shell Material:
Steel
Preloaded:
Yes
Number of Rows:
2
Number of Positions:
37
Contact Current Rating (Max):
1.25A
Contact Type:
Socket
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Thickness:
30µin
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Contact Size:
20
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
Solid Wire Size:
.1 – .13mm², 28 – 26AWG
Wire Size:
.08 – .15mm², 28 – 26AWG
Cable Insulation Diameter:
.032 – .038in, .81 – .97mm
Centerline (Pitch):
2.77mm, .0545in
Housing Material:
Thermoplastic
Enclosure:
Without
UL Flammability Rating:
UL 94V-0
Threaded Insert Material:
Steel
Mating Connector Lock Type:
Threaded Insert, 4-40 UNC
Mounting Angle:
Straight
Connector Mounting Type:
Cable Mount (Free-Hanging)
Threaded Insert Plating Material:
Zinc
PCB Mount Retention Type:
None
Mating Connector Lock:
With
Circuit Application:
Signal
Optional Cable Stabilizer:
747275-1
Comment:
All plug assemblies are supplied with housing and cover preassembled
Packaging Quantity:
40
Packaging Method:
Tube
Shell Size:
4
Sealable:
No
Grounding Indents:
Without
Thread Type:
Standard
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector
Connector Style:
Receptacle
Profile:
Low
Shielded:
Yes
Grade:
Standard
Connector System:
Cable-to-Cable
Shell Type:
Front Metal Shell
Wire/Cable Type:
Ribbon Cable
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 788458-1, 5-338171-2, 6-338171-2, 747252-4, 747843-4, 747843-6, 747375-2, 747375-8, 787686-1, 4-338312-2, 6-338312-2, 7-338312-2, 745413-1, 205714-7, 768340-1, 2-338171-2, 1-745498-5, 6-747843-7, 1658608-1, 1658613-1, 1-747950-4, 1-747950-5, 1-745498-6, 5747375-2, 5747375-8, 5787686-1, 5747843-2, 5747843-4, 5747843-6, 2-5747705-1, 5750060-1, 5786534-1, 5788458-1, 5745354-4, 5205714-7, 5745413-1, 5747252-4, 5747835-4, 5747835-6
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE HDF-20 d-sub IDC socket,37 way
Newark Electronics
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DC, Receptacle, 37, Metal, IDC / IDT RoHS Compliant: Yes
Avnet America
Conn D-Subminiature SKT 37 POS 2.76mm IDT RA Cable Mount 37 Terminal 1 Port
Allied Electronics, Inc
Conn D-Ribbon Cable Socket 37Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell
Avnet Europe
Conn D-Subminiature SKT 37 POS 2.76mm IDT RA Cable Mount 37 Terminal 1 Port
TE Store
37 POS HDF RCPT, MS, LEAD FREE Connector Style:Receptacle;Solid Wire Size:28 – 26 AWG;Solid Wire Size:.1 – .13 mm²;Shielded:Yes;Connector System:Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub Connector | TE Connectivity
Future Electronics
HDF-20 Series 37 Position Free Hanging Socket IDC Standard Cable Connector
RS Components UK
AMPLIMITE HDF-20 d-sub IDC socket,37 way
RS Components DE
TE Connectivity Flachbandkabel IDC / Sub-D, Serie AMPLIMITE HDF-20, 2.76mm, 37-polig, Rechtwinklig Gender : Female Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Gehäusematerial : Stahl Nennstrom : 1.25A Betriebsspannung : 250 V ac Abmessungen : 69.39 x 18.61 x 12.59mm Länge : 69.39mm Betriebstemperatur max. : +105°C Betriebstemperatur min. : -55°C, MPN: 1658610-1
RS Components HK
AMPLIMITE HDF-20 d-sub IDC socket,37 way
RS Components JP
D-SUB RECEPT 37 WAY
RS Components FR
Embase Sub-D 37prises taille4 Amplimite
RS Components CN
AMPLIMITE HDF-20 d-sub IDC socket,37 way
RS Components ES
D-Sub Recept 37 way size 4 Amplimite
RS Components NL
AMPLIMITE HDF-20 d-sub IDC socket,37 way
RS Components NO
AMPLIMITE HDF-20 d-sub IDC socket,37 way

Similar Products