Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.19
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$8.73
|
2,613
in stock
|
Buy Now | |
Rapid Electronics
from US$11.10
|
1,195
in stock
|
Buy Now | |
Chip One Stop
from US$5.14
|
1,195
in stock
|
Buy Now | |
Distrelec
from US$11.46
|
1,195
in stock
|
Buy Now | |
TE Store
from US$11.38
|
1,072
in stock
|
Buy Now | |
Farnell
from US$11.49
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.73
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$14.25
|
308
in stock
|
Buy Now | |
element14
from US$13.77
|
176
in stock
|
Buy Now | |
RS Americas
from US$9.84
|
10
in stock
|
Buy Now | |
Future Electronics
from US$8.41
|
-
|
Buy Now | |
Avnet America
from US$8.44
|
-
|
Buy Now | |
Boersig
from US$11.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Brass |
---|---|
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
Shell Plating Finish | Bright |
Cable Exit Angle | 90° |
Shell Plating Material | Tin |
Shell Material | Steel |
Color | Black |
Strain Relief Part Number | 747275-1 |
Number of Positions | 37 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Contact Type | Pin |
Contact Current Rating (Max) | 1.25A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | 28 – 26AWG, .1 – .13mm² |
Wire Size | .08 – .15mm², 28 – 26AWG |
Cable Insulation Diameter | .81 – .97mm, .032 – .038in |
Enclosure | Without |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Steel |
Threaded Insert Plating Material | Zinc |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Optional Cable Stabilizer | 747275-1 |
Packaging Method | Tube |
Packaging Quantity | 40 |
Wire/Cable Type | Ribbon Cable |
Product Type | Connector |
Shell Type | Front Metal Shell |
Connector System | Cable-to-Cable |
Grounding Indents | With |
Grade | Standard |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Shell Size | 4 |
Sealable | No |
Protective Cover | With |
Profile | Low |
Thread Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 POS HDF PLUG MS LEAD FREE | Heilind Electronics |
D-Sub Standard Connectors DSUB C37P IDC RIBBON | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug IDC | Distrelec |
37 POS HDF PLUG, MS, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Plug Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658608-1 | Internal Number: 1658608-1 | TE Connectivity | TE Store |
D SUB CONN, PLUG, 37POS, DC, IDC/IDT | Farnell |
D Sub Connector, Standard, 37 Position, Plug | Newark Electronics |
PLUG, D SUB, 37WAY | element14 |
AMPLIMITE HDF-20 d-sub IDC plug,37 pin | RS |
Conn D-Ribbon Cable Plug 37Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658608-1 | RS Americas |
HDF-20 Series 37 Position Free Hanging Plug IDC Standard Cable Connector | Future Electronics |
Conn D-Subminiature PIN 37 POS 2.76mm IDT RA Cable Mount 37 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DC |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Crimp |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658608-1?
Additional datasheets, footprints and schematics for 1658608-1 are listed on our Part Details page. You can also find images and similar parts to 1658608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658608-1 fall under?
The 1658608-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658608-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658608-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1658608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658608-1 often in real-time on the comparison pages.
What if I can't find stock of 1658608-1?
You can fill out our help required form which you can use to request a quote for 1658608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.