1-747950-5

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-747950-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-747950-5
Details for TE Store
1-747950-5
KIT,PLUG,37P,HDE,SHLD ENCLSRE Connector Style:Plug
Buy Directly from TE Store (233 in Stock)
$18.6400 per unit
Series Information for 1-747950-5 - TE Connectivity
  • Status: Active
  • Product Code: 5849
  • Global Product Line: 248
  • GPL Description: Data and Devices

Description

KIT,PLUG,37P,HDE,SHLD ENCLSRE

Specifications

Shield Plating Material:
Tin
Shell Material:
Steel
Shield Material:
Steel
Color:
Black
Insert Material:
Thermoplastic
Shell Plating Material:
Tin
Preloaded:
Yes
Number of Positions:
37
Number of Rows:
2
Pre-Assembled:
No
Contact Mating Area Plating Thickness:
.76µm, 30µin
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
5A
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Type:
Pin
Contact Size:
20
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
Wire Size:
.15 – .4mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range:
.06in, 1.52mm
Accepts Cable Diameter (Max):
.562in, 14.27mm
Solid Wire Size:
.13 – .32mm², 26 – 22AWG
Cable Insulation Diameter:
.338 – .562in, 8.59 – 14.28mm
Cable Outside Diameter:
8.59 – 14.28mm, .338 – .562in
Centerline (Pitch):
2.77mm, .109in
Enclosure:
With
Insert Flammability Rating:
UL 94V-0
Jackscrew Material:
Zinc Alloy
Mounting Angle:
Straight
PCB Mount Retention Type:
None
Wire Insulation Support:
With
Mating Connector Lock:
With
Screw & Hole Thread Size:
4-40
Mating Connector Lock Type:
Jackscrews
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Comment:
There is a maximum Cable O.D. of 14.27 [.562] for Shielding Enclosure Expansion Tool 58241-2., Maximum cable diameter after jacket and braid removed.
Packaging Quantity:
1
Packaging Method:
Package
Connector System:
Cable-to-Cable
Grade:
Standard
Product Type:
Connector
Connector Style:
Plug
Sealable:
No
Shell Size:
4
Grounding Indents:
With
Shell Type:
Front Metal Shell
Shielded:
Yes
Wire/Cable Type:
Discrete Wire, Round Jacketed Cable
Connector & Contact Terminates To:
Wire & Cable
Enclosure Material:
PVC
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 747713-2, 747714-2, 747715-2, 745784-4, 747847-4, 747847-6, 745996-4, 747301-2, 747301-8, 1-747301-4, 1-747301-6, 2-747709-0, 787685-1, 4-338316-2, 6-338316-2, 7-338316-2, 8-338316-2, 745189-7, 747315-1, 58074-1, 608868-1, 788802-1, 2-1393480-0, 7-1393740-3, 543426-1, 543426-2, 2-1392010-6, 3-1392010-7, 3-1392010-8, 1658610-1, 1658612-1, 1-745497-5, 6-747847-7, 1-745497-6, 5747301-2, 5747301-8, 5747315-1, 5787685-1, 5747839-4, 1-5747301-4, 1-5747301-6, 2-5747709-0, 5747847-4, 5747847-6, 5788802-1, 5747713-2, 5747714-2, 5747715-2, 5745115-2, 5745441-4, 5745784-4, 5745784-6, 5745996-4, 5745189-1, 5745189-7
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
KIT,PLUG,37P,HDE,SHLD ENCLSRE
Avnet America
Conn D-Subminiature PIN 37 POS IDT ST Cable Mount 37 Terminal 1 Port Bulk
Avnet Europe
Conn D-Subminiature PIN 37 POS IDT ST Cable Mount 37 Terminal 1 Port Bulk
TE Store
KIT,PLUG,37P,HDE,SHLD ENCLSRE Connector Style:Plug;Solid Wire Size:26 – 22 AWG;Solid Wire Size:.13 – .32 mm²;Shielded:Yes;Connector System:Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub Connector | TE Connectivity

Similar Products