Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.82
|
4
in stock
|
Buy Now | |
TE Store
from US$17.51
|
101
in stock
|
Buy Now | |
Heilind Electronics
from US$18.82
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.82
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$29.28
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$33.56
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$28.60
|
4
in stock
|
Buy Now | |
Avnet America
from US$14.88
|
-
|
Buy Now | |
RS Americas
from US$15.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Plastic | No |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Rows | 2 |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Profile | High |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 4 |
Shell Type | Full Metal Shell |
Connector System | Board-to-Board |
Sealable | No |
Grounding Straps | Without |
Grounding Indents | Without |
Connector Style | Receptacle |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 4 & 2.77Mm | Part Number: 5745189-1 | Internal Number: 5745189-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors Dsub C37S V/Mnt |Amp Te Connectivity 5745189-1 | Newark Electronics |
D-Sub Standard Connectors DSUB C37S V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Receptacle T/H | Distrelec |
Conn D-Subminiature SKT 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 37Pos, STR, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5745189-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5745189-1?
Additional datasheets, footprints and schematics for 5745189-1 are listed on our Part Details page. You can also find images and similar parts to 5745189-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745189-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745189-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745189-1 fall under?
The 5745189-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745189-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745189-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745189-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745189-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 5745189-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745189-1 often in real-time on the comparison pages.
What if I can't find stock of 5745189-1?
You can fill out our help required form which you can use to request a quote for 5745189-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.