Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
1,405
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
7,683
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
7,683
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
7,683
in stock
|
Buy Now | |
Farnell
from US$1.62
|
6,150
in stock
|
Buy Now | |
Heilind Electronics
from US$1.86
|
2,653
in stock
|
Buy Now | |
TE Store
from US$1.77
|
2,537
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
1,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.86
|
619
in stock
|
Buy Now | |
element14
from US$1.39
|
347
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Plating Material | Zinc |
---|---|
Screw Length | .3in, 7.62mm |
Screw & Hole Thread Size | 4-40 |
Screw Material | Steel |
Screw Finish | Clear Chromate |
For Use With | Metal Shell and All Plastic Connectors (HDF) |
Packaging Method | Bag, Bulk |
Packaging Quantity | 1000 |
Product Type | Accessory |
Accessory Type | Screw Retainer Kit |
D-Sub Tools&Hardware SCRW RETAINER KIT | Rapid Electronics |
TE Connectivity - AMP SCREW RETAINER KITBULK PKG | Distrelec |
SCREW RETAINER, D SUBMINIATURE CONNECTOR | Farnell |
SCREW RETAINER KITBULK PKG | Heilind Electronics |
SCREW RETAINER KIT,BULK PKG Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5746881-2 | Internal Number: 5746881-2 | TE Connectivity | TE Store |
Accessory Type:Screw Retainer Kit | Newark Electronics |
Connector Accessories Male Screw Retainer Carbon Steel/Stainless Steel Bulk | Avnet America |
CONN, SCREW RETAINER, AMPLIMITE D SUB | element14 |
SCREW RETAINER KIT, BULK PKG, D-Sub Locking and Mounting | TE Connectivity 5746881-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5746881-2?
Additional datasheets, footprints and schematics for 5746881-2 are listed on our Part Details page. You can also find images and similar parts to 5746881-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5746881-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5746881-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5746881-2 fall under?
The 5746881-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5746881-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5746881-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5746881-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5746881-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 5746881-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5746881-2 often in real-time on the comparison pages.
What if I can't find stock of 5746881-2?
You can fill out our help required form which you can use to request a quote for 5746881-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.