Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
No stock
|
Buy Now | |
TE Store
from US$4.18
|
6,940
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$4.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Signal Positions | 64 |
Number of Columns | 32 |
Number of Positions | 64 |
Number of Rows | 3 |
Board-to-Board Configuration | Vertical |
Rows Loaded | A, B, C |
Contact Cross Section | .3 x .61mm, .012 x .024in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material Thickness | .003µm |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 12.39mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 12.39mm, .4877in |
PCB Thickness (Recommended) | 1.57mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector System | Board-to-Board |
DIN Level | II |
Make First / Break Last | Yes |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSEMBLY,RECEPTACLE,EURO,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 64 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650956-5 | Internal Number: 5650956-5 | TE Connectivity | TE Store |
Type C 64 Position 2.54 mm Receptacle Vertical Through Hole Eurocard Connector | Future Electronics |
EurocardReceptacle,64,PhosphorBronze | RS |
Din 41612 Pcb Connector Receptacle 64 Way | Newark Electronics |
Conn DIN 41612 F 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Conn, Rect, Eurocard, PCB Socket,64 Cont, Solder, Sh-Sz C,0.1" Pin-Spng, Straight | TE Connectivity 5650956-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 5650956-5?
Additional datasheets, footprints and schematics for 5650956-5 are listed on our Part Details page. You can also find images and similar parts to 5650956-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650956-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650956-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650956-5 fall under?
The 5650956-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650956-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650956-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650956-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650956-5 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 5650956-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650956-5 often in real-time on the comparison pages.
What if I can't find stock of 5650956-5?
You can fill out our help required form which you can use to request a quote for 5650956-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.