Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.64
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$7.62
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$5.23
|
150
in stock
|
Buy Now | |
Distrelec
from US$6.98
|
150
in stock
|
Buy Now | |
Avnet America
from US$4.25
|
-
|
Buy Now | |
Boersig
from US$4.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | NO |
---|
Din 41612 Connectors Din Plug 64P R/A Type C |Amp Te Connectivity 536406-5 | Newark Electronics |
DIN 41612 Connectors DIN PLUG 64P R/A TYPE C | Rapid Electronics |
TE Connectivity 064 EURO TYPE C PIN BL ASSY Board Euro Connector 64 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Hole .099-.111 Gray Insulator Plug | Distrelec |
DIN 41612 PC BOARD CONNECTORS | Farnell |
Conn DIN 41612 PL 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 536406-5?
Additional datasheets, footprints and schematics for 536406-5 are listed on our Part Details page. You can also find images and similar parts to 536406-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536406-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536406-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536406-5 fall under?
The 536406-5 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536406-5 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536406-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536406-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536406-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 536406-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536406-5 often in real-time on the comparison pages.
What if I can't find stock of 536406-5?
You can fill out our help required form which you can use to request a quote for 536406-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.