Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 150 |
---|---|
Number of Columns | 50 |
Rows Loaded | A, B, C |
Number of Signal Positions | 150 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Contact Base Material | Copper Alloy |
Contact Cross Section | .25 x .25mm, .01 x .01in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Connector Height | 11.5mm, .453in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 11.5mm |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Level | II |
DIN Size | Half |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSEMBLY,RECEPTACLE,EUROCARD,T Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 150 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650405-5 | Internal Number: 5650405-5 | TE Connectivity | TE Store |
Conn DIN 41612 F 150 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Din 41612 Pcb Connector Receptacle 48 Position | Newark Electronics |
3 Row 50 Columns 150 Position Vertical DIN Level II Board to Board Receptacle | Future Electronics |
ASSEMBLY, RECEPTACLE, EUROCARD, TYPE C, LEAD, 150 | TE Connectivity 5650405-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5650405-5?
Additional datasheets, footprints and schematics for 5650405-5 are listed on our Part Details page. You can also find images and similar parts to 5650405-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650405-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650405-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650405-5 fall under?
The 5650405-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650405-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650405-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650405-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650405-5 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 5650405-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650405-5 often in real-time on the comparison pages.
What if I can't find stock of 5650405-5?
You can fill out our help required form which you can use to request a quote for 5650405-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.