Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.66
|
4,080
in stock
|
Buy Now | |
Newark Electronics
from US$11.49
|
4,080
in stock
|
Buy Now | |
Rapid Electronics
from US$11.60
|
4,080
in stock
|
Buy Now | |
Chip One Stop
from US$8.45
|
4,080
in stock
|
Buy Now | |
Farnell
from US$23.50
|
3,264
in stock
|
Buy Now | |
Avnet America
from US$9.05
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
Number of Signal Positions | 150 |
Number of Rows | 3 |
Rows Loaded | B, C, A |
Number of Positions | 150 |
PCB Mount Orientation | Vertical |
Number of Columns | 50 |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 99.9998 – 199.9996µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Cross Section | .025 x .025in, .5 x 1.34mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 2.99212 – 4.99999µin, .076 – .127µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Connector Height | 11.51mm, .452343in |
PCB Thickness (Recommended) | 2.36mm, .093in |
コネクタの高さ | 11.51mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Make First / Break Last Contacts Loaded | Rows A,B,C- 1-50 |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 5.59mm, .22in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Conn 150 Euro Typ R Pin Ap Mfbl Asy |Amp Te Connectivity 536096-5 | Newark Electronics |
DIN 41612 Conn 150 EURO TYP R PIN AP MFBL ASY | Rapid Electronics |
TE Connectivity 150 EURO TYP R PIN AP MFBL ASY DIN 41612 Connectors 150 EURO TYP R PIN AP MFBL ASY | Distrelec |
CONNECTOR, DIN 41612, HEADER, 150P, 3ROW | Farnell |
Conn DIN 41612 PIN 150 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Eurocard Type R Series |
RoHS: | Unknown |
Product Range | Eurocard Type R Series |
---|---|
No. of Contacts | 150Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 536096-5?
Additional datasheets, footprints and schematics for 536096-5 are listed on our Part Details page. You can also find images and similar parts to 536096-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536096-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536096-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536096-5 fall under?
The 536096-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536096-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536096-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536096-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536096-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 536096-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536096-5 often in real-time on the comparison pages.
What if I can't find stock of 536096-5?
You can fill out our help required form which you can use to request a quote for 536096-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.