Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | B, C, A |
---|---|
Number of Signal Positions | 150 |
Number of Rows | 3 |
Number of Positions | 150 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Columns | 50 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material Thickness | 1.181µin, .03µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | .1 – .2µm |
コネクタの高さ | 11.51mm |
Connector Height | .453in, .00045in, 11.51mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polymer - GF |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 13.23mm, .521in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN 41612 Connectors ASSY PIN EUROCARD TYPE R | Rapid Electronics |
TE Connectivity ASSY PIN EUROCARD TYPE R LEAD-FREE 150 P Board Euro Connector 3 Row(s) Male Straight Solder Terminal Gray Insulator Plug | Distrelec |
Conn DIN 41612 PL 150 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Assy,pin,eurocard,type R,lead-Free,150 P |Amp Te Connectivity 5650923-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5650923-5?
Additional datasheets, footprints and schematics for 5650923-5 are listed on our Part Details page. You can also find images and similar parts to 5650923-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650923-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650923-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650923-5 fall under?
The 5650923-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650923-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650923-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650923-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650923-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 5650923-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650923-5 often in real-time on the comparison pages.
What if I can't find stock of 5650923-5?
You can fill out our help required form which you can use to request a quote for 5650923-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.