Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Number of Positions | 150 |
---|---|
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Rows Loaded | B, C, A |
Number of Signal Positions | 150 |
PCB Mount Orientation | Vertical |
Number of Columns | 50 |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Connector Height | 11.4mm, .45in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 11.4mm |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
DIN Size | Half |
DIN Level | II |
Connector & Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Pcb Connector, Plug, 150 Way | Newark Electronics |
DIN 41612 PCB CONNECTOR, PLUG, 150 WAY | element14 |
Conn DIN 41612 PIN 150 POS 2.54mm Solder ST Thru-Hole | Avnet America |
ASSY, PIN, EUROCARD, TYPE R, LEAD-FREE,150 P, Eurocard Connectors | TE Connectivity 5650922-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 150Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 5650922-5?
Additional datasheets, footprints and schematics for 5650922-5 are listed on our Part Details page. You can also find images and similar parts to 5650922-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650922-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650922-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650922-5 fall under?
The 5650922-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650922-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650922-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650922-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650922-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5650922-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650922-5 often in real-time on the comparison pages.
What if I can't find stock of 5650922-5?
You can fill out our help required form which you can use to request a quote for 5650922-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.