Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.10
|
507
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
507
in stock
|
Buy Now | |
TE Store
from US$11.46
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
-
|
Buy Now | |
Future Electronics
from US$9.25
|
-
|
Buy Now | |
Avnet America
from US$8.51
|
-
|
Buy Now | |
RS Americas
from US$14.03
|
-
|
Buy Now | |
Boersig
from US$9.40
|
-
|
Buy Now |
Rows Loaded | B, C, A |
---|---|
Number of Signal Positions | 150 |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 150 |
PCB Mount Orientation | Right Angle |
Number of Positions | 150 |
Number of Columns | 50 |
Board-to-Board Configuration | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .3 x .61mm, .012 x .024in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Size | Expanded |
Make First / Break Last | No |
DIN Level | II |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Receptacle |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN 41612 Connectors 150 EURO TYPE R RECE | Rapid Electronics |
DIN 41612 PC BOARD CONNECTORS | Farnell |
150 EURO TYPE R RECEPT ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 150 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 650875-5 | Internal Number: 650875-5 | TE Connectivity | TE Store |
150 Euro Type R Recept Assy Rohs Compliant: No |Amp Te Connectivity 650875-5 | Newark Electronics |
Conn DIN 41612 RCP 150 POS 2.54mm Solder RA Thru-Hole | Avnet America |
150 EURO TYPE R RECEPT ASSY, Eurocard Connectors | TE Connectivity 650875-5 | RS Americas |
Where can I find additional details, specifications and documents for a 650875-5?
Additional datasheets, footprints and schematics for 650875-5 are listed on our Part Details page. You can also find images and similar parts to 650875-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650875-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650875-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650875-5 fall under?
The 650875-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650875-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650875-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650875-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650875-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 650875-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650875-5 often in real-time on the comparison pages.
What if I can't find stock of 650875-5?
You can fill out our help required form which you can use to request a quote for 650875-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.