Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7555 |
Prices starting from US$8.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.83
|
140
in stock
|
Buy Now | |
TE Store
from US$11.24
|
419
in stock
|
Buy Now | |
Rapid Electronics
from US$8.60
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
140
in stock
|
Buy Now | |
Farnell
from US$11.48
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$12.86
|
-
|
Buy Now | |
Future Electronics
from US$9.94
|
-
|
Buy Now | |
Avnet America
from US$8.36
|
-
|
Buy Now | |
element14
from US$8.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 64 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Wire Size | 24AWG |
Insulation Diameter (Max) | 1.14mm, .045in |
Housing Material | Polyphenylene Oxide |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Blue |
Flange Thickness | Thick |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Package, Box & Tray |
Packaging Quantity | 100 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Profile | Standard |
Connector Classification | IDC |
Connector System | Cable-to-Panel |
Product Category | Connectors |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Product Type | Connector |
Slot Type Letter Code | B |
Shielded | No |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
RCPT ASSY, 64 POSN,INT LKG LCH Connector & Housing Type: Receptacle Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Receptacle 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 5554381-2 | Internal Number: 5554381-2 | Alias Number: 4-16211-7555 | TE Connectivity | TE Store |
D-Sub Standard Conn LOCKING LATCH 64P receptacle | Rapid Electronics |
TE Connectivity RCPT ASSY 64 POSN INT LKG LCH Telecom and Datacom Connector 64 Contact(s) Female IDC Terminal %234-40 Receptacle | Distrelec |
I-O CONNECTORS | Farnell |
Wire-Board Connector, Receptacle 64 Position 2.16Mm | Newark Electronics |
64 Position Dual Row Free Hanging Receptacle IDC Connector | Future Electronics |
Conn IEEE 488 RCP 64 POS 2.16mm IDT ST Cable Mount 64 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5554381-2?
Additional datasheets, footprints and schematics for 5554381-2 are listed on our Part Details page. You can also find images and similar parts to 5554381-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554381-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554381-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554381-2 fall under?
The 5554381-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5554381-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554381-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554381-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554381-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5554381-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554381-2 often in real-time on the comparison pages.
What if I can't find stock of 5554381-2?
You can fill out our help required form which you can use to request a quote for 5554381-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.