Number of Rows | 2 |
---|---|
Number of Positions | 64 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3.5A |
Solid Wire Size | .64mm² |
Stranded Wire Size | 22AWG, .33mm² |
Insulation Diameter (Max) | .036in, .91mm |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Polyphenylene Oxide |
Housing Color | Black |
Housing Color Dot Designation | Brown |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Bail Lock |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Flange Thickness | Thick |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Package |
Profile | Standard |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Classification | IDC |
Connector Style | Plug |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shielded | No |
Slot Type Letter Code | F |
Product Category | Connectors |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Plug Assy.64Posn.fslot.champlk |Amp Te Connectivity 556409-1 | Newark Electronics |
PLUG ASSY.64POSN.FSLOT.CHAMPLK | Rapid Electronics |
TE Connectivity PLUG ASSY 64POSN FSLOT CHAMPLK Telecom and Datacom Connector 64 Contact(s) Male IDC Terminal Plug | Distrelec |
D SUB CONNECTOR, PLUG, 64POS, IDC / IDT | Farnell |
Conn IEEE 488 PL 64 POS IDT RA Cable Mount 64 Terminal 1 Port Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP-LOK Series |
RoHS: | Unknown |
No. of Contacts | 64Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | - |
Product Range | CHAMP-LOK Series |
Connector Body Material | PPO (Polyphenylene Oxide) Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 556409-1?
Additional datasheets, footprints and schematics for 556409-1 are listed on our Part Details page. You can also find images and similar parts to 556409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556409-1 fall under?
The 556409-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556409-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 556409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556409-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 556409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556409-1 often in real-time on the comparison pages.
What if I can't find stock of 556409-1?
You can fill out our help required form which you can use to request a quote for 556409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.