Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0552320-1,
1147361, A63796-000 |
Number of Rows | 2 |
---|---|
Number of Positions | 64 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Solid Wire Size | .65mm² |
Insulation Diameter (Max) | .045in, 1.14mm |
Stranded Wire Size | 22AWG, .33mm² |
Housing Color Dot Designation | Green |
Housing Color | Black |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Polyphenylene Oxide (PPO) |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Flange Thickness | Thick |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Slot Type Letter Code | C |
Product Type | Connector |
Product Category | Connectors |
Sealable | No |
Profile | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shielded | No |
Connector Classification | IDC |
Connector Style | Plug |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Assy, Plug, 64 Posn, C Slot |Amp Te Connectivity 552320-1 | Newark Electronics |
Conn Interface PL 64 POS 2.16mm Crimp RA Cable Mount 64 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 552320-1?
Additional datasheets, footprints and schematics for 552320-1 are listed on our Part Details page. You can also find images and similar parts to 552320-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552320-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552320-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552320-1 fall under?
The 552320-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552320-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552320-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552320-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552320-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 552320-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552320-1 often in real-time on the comparison pages.
What if I can't find stock of 552320-1?
You can fill out our help required form which you can use to request a quote for 552320-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.