Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-27051-1246,
500-060-3166, CS3016-000, AMP-0-0552315-1 |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.62
|
2,758
in stock
|
Buy Now | |
Rapid Electronics
from US$8.22
|
1,105
in stock
|
Buy Now | |
Chip One Stop
from US$8.35
|
1,105
in stock
|
Buy Now | |
Distrelec
from US$8.05
|
1,105
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.62
|
644
in stock
|
Buy Now | |
Powell Electronics
from US$9.77
|
600
in stock
|
Buy Now | |
RS Americas
from US$9.52
|
500
in stock
|
Buy Now | |
TE Store
from US$11.31
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
115
in stock
|
Buy Now | |
Future Electronics
from US$7.98
|
-
|
Buy Now | |
Avnet America
from US$7.49
|
-
|
Buy Now | |
element14
from US$12.38
|
-
|
Buy Now | |
Boersig
from US$8.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Base Material | Copper Alloy |
Insulation Diameter (Max) | .045in, 1.14mm |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Wire Size | 26 – 24AWG |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color Dot Designation | Blue |
Flange Thickness | Thick |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Product Type | Connector |
Profile | Standard |
Sealable | No |
Slot Type Letter Code | B |
Connector System | Cable-to-Cable |
Connector Classification | IDC |
Product Category | Connectors |
Shielded | No |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
ASSY RCPT 64 POS B SLOT | Heilind Electronics |
I/O Connectors RECPT 64P 24-26 AWG | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSY RCPT 64 P B SLOT | Distrelec |
Conn, Rect, Industrial, Cable Socket,64 Cont, IDC, CHAMP-LOK Series,0.85" Pin-Spng | TE Connectivity 552315-1 | RS Americas |
ASSY, RCPT, 64 POS, B SLOT Connector & Housing Type: Receptacle Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Receptacle 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 552315-1 | Internal Number: 552315-1 | Alias Number: 4-27051-1246 | TE Connectivity | TE Store |
D-Shape Conn, Rcpt, 64Pos, 2Row, Idc | Newark Electronics |
Champ-Lok IDC Receptacle B slot 64 way | RS |
ASSY | Future Electronics |
Conn IEEE 488 RCP 64 POS 2.16mm IDT RA Cable Mount 64 Terminal 1 Port Tray | Avnet America |
MINI D RIBBON CONN, RCPT, 64POS, IDC/IDT | element14 |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 64Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 552315-1?
Additional datasheets, footprints and schematics for 552315-1 are listed on our Part Details page. You can also find images and similar parts to 552315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552315-1 fall under?
The 552315-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552315-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552315-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 552315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552315-1 often in real-time on the comparison pages.
What if I can't find stock of 552315-1?
You can fill out our help required form which you can use to request a quote for 552315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.