Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
7,519
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
7,519
in stock
|
Buy Now | |
element14
from US$0.36
|
7,519
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,266
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .705g |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | .119in, 3.02mm |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M2.5, #4 |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #4, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, #4, 16AWG | element14 |
Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Tape | Avnet America |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M2.5 Stud Size,22 to 16AWG, Red | TE Connectivity 2-31880-1 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
Hand Operated Tool For 64-position CHAMP Connectors | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-31880-1?
Additional datasheets, footprints and schematics for 2-31880-1 are listed on our Part Details page. You can also find images and similar parts to 2-31880-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31880-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31880-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31880-1 fall under?
The 2-31880-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31880-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31880-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31880-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31880-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-31880-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31880-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31880-1?
You can fill out our help required form which you can use to request a quote for 2-31880-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.