Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0552285-1,
4-16211-7556, 4-27051-0284, 500-020-1980, 500-060-3281, CC1026-000, 4-16211-7606 |
Prices starting from US$5.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.01
|
1,776
in stock
|
Buy Now | |
Heilind Electronics
from US$7.90
|
7,137
in stock
|
Buy Now | |
Rapid Electronics
from US$6.20
|
1,776
in stock
|
Buy Now | |
Chip One Stop
from US$5.25
|
1,776
in stock
|
Buy Now | |
Farnell
from US$7.43
|
1,572
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.90
|
1,427
in stock
|
Buy Now | |
TE Store
from US$8.17
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
66
in stock
|
Buy Now | |
Future Electronics
from US$5.88
|
-
|
Buy Now | |
Avnet America
from US$5.88
|
-
|
Buy Now | |
RS Americas
from US$7.25
|
-
|
Buy Now | |
Boersig
from US$6.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 64 |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Insulation Diameter (Max) | 1.14mm, .045in |
Wire Size | 24AWG |
Housing Color Dot Designation | Blue |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Mating Connector Lock | With |
Flange Thickness | Thick |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Package |
Profile | Standard |
Product Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Product Category | Connectors |
Slot Type Letter Code | B |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Classification | IDC |
Shielded | No |
Connector System | Cable-to-Cable |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
ASSY PLUG 64 POS B SLOT | Heilind Electronics |
I/O Connectors PLUG 64P SCREW LOCK 24-26 AWG | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSY PLUG 64 P B SLOT | Distrelec |
ASSY, PLUG, 64 POS, B SLOT Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Plug Assembly & Signal & Cable To Cable & 2.16 Mm | Part Number: 552285-1 | Internal Number: 552285-1 | Alias Number: 4-16211-7556 | TE Connectivity | TE Store |
Mini D Ribbon Connector, Plug, 64 Position, Idc/Idt | Newark Electronics |
64 Position Dual Row Free Hanging Plug IDC Connector | Future Electronics |
Conn IEEE 488 PL 64 POS 2.16mm IDT RA Cable Mount 64 Terminal 1 Port Tray | Avnet America |
Connector ASSY PLUG 64 POS B SLOT | TE Connectivity 552285-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Champ-Lok Series |
RoHS: | Unknown |
No. of Contacts | 64Contacts |
---|---|
Gender | Plug |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | Champ-Lok Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 552285-1?
Additional datasheets, footprints and schematics for 552285-1 are listed on our Part Details page. You can also find images and similar parts to 552285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552285-1 fall under?
The 552285-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552285-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552285-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552285-1 often in real-time on the comparison pages.
What if I can't find stock of 552285-1?
You can fill out our help required form which you can use to request a quote for 552285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.