Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .372in, 9.448mm |
Impedance | 75Ω |
Detent | Without |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Panel |
Operating Frequency | 1GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
RF Interface | F Series |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | RG 179 |
Rf/Coaxial, F Bulkhead Jack, Straight, 50 Ohm Crimp | Newark Electronics |
Conn Type F F Crimp ST Panel Mount Bright Tin | Avnet America |
Where can I find additional details, specifications and documents for a 5415712-1?
Additional datasheets, footprints and schematics for 5415712-1 are listed on our Part Details page. You can also find images and similar parts to 5415712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415712-1 fall under?
The 5415712-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415712-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415712-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5415712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415712-1 often in real-time on the comparison pages.
What if I can't find stock of 5415712-1?
You can fill out our help required form which you can use to request a quote for 5415712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.