Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Nickel |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Ferrule Length | Long |
RF Connector Mated Outer Diameter (Approximate) | .43in, 6.786mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 1GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
RF Interface | F Series |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 59 |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
Rf/Coaxial, F Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Conn Type F PL Crimp ST Cable Mount Nickel | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | F Series and G Series |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | F Series and G Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 414766-8?
Additional datasheets, footprints and schematics for 414766-8 are listed on our Part Details page. You can also find images and similar parts to 414766-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414766-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414766-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414766-8 fall under?
The 414766-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414766-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414766-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 414766-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414766-8 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 414766-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414766-8 often in real-time on the comparison pages.
What if I can't find stock of 414766-8?
You can fill out our help required form which you can use to request a quote for 414766-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.