Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.64
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
562
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
562
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
562
in stock
|
Buy Now | |
Farnell
from US$3.42
|
450
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Nickel |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Ferrule Length | Short |
RF Connector Mated Outer Diameter (Approximate) | .38in, 9.65mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 1GHz |
Comment | AMP does not currently market or manufacture the hand tools required to crimp these connectors, but recommends using a hex-type crimping tool. |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
RF Interface | F Series |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 6 |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
Plug, F Series,ferrule,rg-6 |Amp Te Connectivity 221539-7 | Newark Electronics |
Connectors PLUG FERRULE RG-6 | Rapid Electronics |
TE Connectivity PLUG F SERIES FERRULE RG-6 RF Connectors | Distrelec |
RF COAXIAL CONN, F PLUG, 75 OHM, CABLE | Farnell |
Conn Type F PL Crimp ST Cable Mount Nickel Bag | Avnet America |
SOLIS SP SPD22-16COM22-18MIL794 | TE Connectivity 221539-7 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG6 |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Frequency Max | 1GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 221539-7?
Additional datasheets, footprints and schematics for 221539-7 are listed on our Part Details page. You can also find images and similar parts to 221539-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221539-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221539-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221539-7 fall under?
The 221539-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 221539-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221539-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 221539-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221539-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 221539-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221539-7 often in real-time on the comparison pages.
What if I can't find stock of 221539-7?
You can fill out our help required form which you can use to request a quote for 221539-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.