Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
98
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
79
in stock
|
Buy Now | |
element14
from US$0.82
|
33
in stock
|
Buy Now | |
Farnell
from US$0.76
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Mated Outer Diameter (Approximate) | 9.5mm, .374in |
Ferrule Length | Long |
Impedance | 75Ω |
Connector Mounting Type | Panel |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | 1GHz |
Packaging Method | Box |
実装方法 | Box |
RF Interface | F Series |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Twist-On |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | CT125 |
RF Connectors F Type Str Plg T/O 75 Ohm CT125 | Rapid Electronics |
TE Connectivity - AMP F-Type Plug 75Ohm Straight Panel Mount | Distrelec |
RF COAXIAL, F, STRAIGHT PLUG, 75OHM | element14 |
F series str plg 75 ohm CT125 | RS |
F Type Str Plg T/O 75 Ohm Ct125 |Amp Te Connectivity 5-1814822-7 | Newark Electronics |
Conn Type F PL 1GHz 75Ohm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 5-1814822-7?
Additional datasheets, footprints and schematics for 5-1814822-7 are listed on our Part Details page. You can also find images and similar parts to 5-1814822-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814822-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814822-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814822-7 fall under?
The 5-1814822-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814822-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814822-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814822-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814822-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 5-1814822-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814822-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1814822-7?
You can fill out our help required form which you can use to request a quote for 5-1814822-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.