Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0221540-2,
CA8156-000 |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Nickel |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .189in, 4.8mm |
Impedance | 75Ω |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Screw & Hole Thread Size | M7x1 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 1GHz |
Comment | Tooling not required. |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
RF Interface | F Series |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Screw-On |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Cable Type | RG 6 |
Plug, Series F Rohs Compliant: Yes |Amp Te Connectivity 221540-2 | Newark Electronics |
Conn Type F PL ST Cable Mount Nickel | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 221540-2?
Additional datasheets, footprints and schematics for 221540-2 are listed on our Part Details page. You can also find images and similar parts to 221540-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221540-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221540-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221540-2 fall under?
The 221540-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 221540-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221540-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 221540-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221540-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 221540-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221540-2 often in real-time on the comparison pages.
What if I can't find stock of 221540-2?
You can fill out our help required form which you can use to request a quote for 221540-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.