Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.37
Body Plating Material | Tin |
---|---|
Body Insulation | Without |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
Mounting Post Length | .171in, 4.34mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | 4.34mm, .17in |
Height Above PC Board | 10.97mm, .432in |
Impedance | 75Ω |
PCB Mount Retention | With |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Panel |
Detent | With |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF Connectors/Coaxial Connectors JACK R/A 75 OHM | Rapid Electronics |
TE Connectivity JACK RTANG PCB 75 OHM BNC RF BNC Connect | Distrelec |
Jack Rtang Pcb 75 Ohm Bnc |Amp Te Connectivity 5415373-1 | Newark Electronics |
Conn BNC RCP 75Ohm Solder RA Thru-Hole Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5415373-1?
Additional datasheets, footprints and schematics for 5415373-1 are listed on our Part Details page. You can also find images and similar parts to 5415373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415373-1 fall under?
The 5415373-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415373-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415373-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5415373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415373-1 often in real-time on the comparison pages.
What if I can't find stock of 5415373-1?
You can fill out our help required form which you can use to request a quote for 5415373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.