Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.30
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$3.88
|
400
in stock
|
Buy Now | |
Farnell
from US$4.67
|
400
in stock
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
Boersig
from US$4.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Material | Phosphor Bronze |
Height Above PC Board | 6.83mm, 269in |
RF Connector Mated Outer Diameter (Approximate) | .315in, 8mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Board Mount |
Operating Frequency | 1GHz |
Dielectric Material | Polyester, PCT |
Comment | Connector will accept center conductor diameter range of .56 – 1.19 [.022 – .047]., Center of gravity balanced for automated pick and place and anti-tipping during solder reflow process. |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | F Series |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Surface Mount Jack, F Series |Amp Te Connectivity 5415322-2 | Newark Electronics |
SURFACE MOUNT JACK F SERIES | Rapid Electronics |
TE Connectivity - AMP F-Type Jack 75Ohm Right Angle SMD | Distrelec |
Conn Type F RCP Solder RA SMD Tin | Avnet America |
SURFACE MOUNT JACK, F SERIES, RF Plugs and Jacks | TE Connectivity 5415322-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | F Series and G Series |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | F Series and G Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5415322-2?
Additional datasheets, footprints and schematics for 5415322-2 are listed on our Part Details page. You can also find images and similar parts to 5415322-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415322-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415322-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415322-2 fall under?
The 5415322-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415322-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415322-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415322-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415322-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5415322-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415322-2 often in real-time on the comparison pages.
What if I can't find stock of 5415322-2?
You can fill out our help required form which you can use to request a quote for 5415322-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.