Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42939-6080 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Body Material | Zinc |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | 9.65mm, .38in |
PCB Tail Length | .15in, 3.81mm |
Height Above PC Board | 12.85mm, .506in |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Detent | Without |
Connector Mounting Type | Panel |
Operating Frequency | 1GHz |
Dielectric Material | Polymethylpentene |
Comment | Connector will accept center conductor diameter range of .56 – 1.19 [.022 – .047]. |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | F Series |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Type F RCP Solder RA Thru-Hole Tin | Avnet America |
Where can I find additional details, specifications and documents for a 5415276-2?
Additional datasheets, footprints and schematics for 5415276-2 are listed on our Part Details page. You can also find images and similar parts to 5415276-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415276-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415276-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415276-2 fall under?
The 5415276-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415276-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415276-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415276-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415276-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5415276-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415276-2 often in real-time on the comparison pages.
What if I can't find stock of 5415276-2?
You can fill out our help required form which you can use to request a quote for 5415276-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.