Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.18
|
151
in stock
|
Buy Now | |
TTI Europe
from US$10.10
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$17.45
|
1,388
in stock
|
Buy Now | |
TE Store
from US$28.94
|
1,236
in stock
|
Buy Now | |
Newark Electronics
from US$14.77
|
428
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.45
|
278
in stock
|
Buy Now | |
Rapid Electronics
from US$15.89
|
258
in stock
|
Buy Now | |
RS Americas
from US$14.33
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$16.50
|
73
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$13.90
|
-
|
Buy Now | |
Avnet America
from US$13.94
|
-
|
Buy Now | |
element14
from US$14.32
|
-
|
Buy Now | |
Boersig
from US$17.66
|
-
|
Buy Now | |
Carlton-Bates
from US$14.09
|
-
|
Buy Now | |
Distrelec
from US$16.92
|
-
|
Buy Now | |
Sager
from US$14.59
|
-
|
Buy Now | |
Farnell
from US$12.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Diameter Range | .25 – .6in, 6.35 – 15.24mm |
Screw & Hole Thread Size | .625-24 UNEF-2B |
Packaging Method | Carton |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Seal |
CPC STRAIN RELIEF,SIZE 11 | Heilind Electronics |
CPC STRAIN RELIEF,SIZE 11 Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Operating Temperature (Max): 110 °C Operating Temperature (Max): 230 °F Operating Temperature Range: -55 – 110 °C Cable Seal Black | Cpc Heat Shrink Strain Relief | Part Number: 54010-1 | Internal Number: 54010-1 | TE Connectivity | TE Store |
Circular Cable Seal 6.35-15.24Mm Size 11 | Newark Electronics |
Standard Circular Connector HEAT SHRINK BOOT 11 | Rapid Electronics |
Connector, Circular, Heat Shrink Boot Size 11, Nylon, Polyolefin, CPC Series | TE Connectivity 54010-1 | RS Americas |
Cable entry seal,Shell size 11 | RS |
Connector Accessories Seal Nylon/Polyolefin Black | Avnet Abacus |
CPC Accessoires Shell Size 11 Strain Relief Cable Entry Sealing Boot | Future Electronics |
Boot, Sealing, Jacketed Cable, 2.500 in. | Carlton-Bates |
TE Connectivity Shrink Sleeve, 11 Size | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | AMP CPC Series Circular Connectors |
Cable Diameter Max | 15.24mm |
Seal Material | PO (Polyolefin) Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 54010-1?
Additional datasheets, footprints and schematics for 54010-1 are listed on our Part Details page. You can also find images and similar parts to 54010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54010-1 fall under?
The 54010-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 54010-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54010-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 54010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54010-1 often in real-time on the comparison pages.
What if I can't find stock of 54010-1?
You can fill out our help required form which you can use to request a quote for 54010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.