Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Overall Length | .504in, 12.8mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 2.36mm, .093in |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-023 |
Stud Size | #2, M2 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS SPD 22-16COMM 22-18MIL 2 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #2 M2 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 53555-1 | Internal Number: 53555-1 | TE Connectivity | TE Store |
Solis Spd 22-16Comm 22-18Mil 2 |Amp Te Connectivity 53555-1 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 12.8mm 4.62mm Tin Loose Piece | Avnet America |
Solis Spd 22-16Comm 22-18Mil 2 | TE Connectivity 53555-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53555-1?
Additional datasheets, footprints and schematics for 53555-1 are listed on our Part Details page. You can also find images and similar parts to 53555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53555-1 fall under?
The 53555-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53555-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53555-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 53555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53555-1 often in real-time on the comparison pages.
What if I can't find stock of 53555-1?
You can fill out our help required form which you can use to request a quote for 53555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.