Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Stripe Color | Blue |
---|---|
Plating Material | Tin, Brass |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Overall Length | .872in, 22.149mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .164in, 4.17mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-029 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pg Spr Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 52956-1 | Newark Electronics |
Spring Spade Terminal 14-16AWG 22.15mm 9.53mm Tin T/R | Avnet America |
Terminal, Pg Spr Spd 16-14 8 | TE Connectivity 52956-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52956-1?
Additional datasheets, footprints and schematics for 52956-1 are listed on our Part Details page. You can also find images and similar parts to 52956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52956-1 fall under?
The 52956-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52956-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52956-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 52956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52956-1 often in real-time on the comparison pages.
What if I can't find stock of 52956-1?
You can fill out our help required form which you can use to request a quote for 52956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.