Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5294130001,
7-1194157-4 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.22
|
91,740
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
94,240
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
91,740
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
31,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
7,687
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
1,537
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Sager
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$1.41
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 1 |
Recovered Inside Diameter | .125in, 3.1mm |
Compatible Cable Diameter | .137 – .32in, 3.4 – 8.1mm |
Supplied Diameter | .375in, 9.5mm |
Sleeve Length | 2in, 50mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels&Markers TMS-SCE-3/8-2.0-4 | Rapid Electronics |
Wire Labels & Markers Tms-Sce-3/8-2.0-4 |Raychem Te Connectivity 5294130001 | Newark Electronics |
| Heilind Electronics |
TE Connectivity TMS-SCE-3/8-2.0-4 Wire Labels & Markers | Distrelec |
Heat shrink markers | Transfer Multisort Elektronik |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet Abacus |
Military Grade Heat Shrink Sleeve | Future Electronics |
Wire Labels & Markers HS-SLV 3/8 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 5294130001?
Additional datasheets, footprints and schematics for 5294130001 are listed on our Part Details page. You can also find images and similar parts to 5294130001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5294130001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5294130001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5294130001 fall under?
The 5294130001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5294130001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5294130001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5294130001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5294130001 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Heilind Electronics have stock available or on a lead time for 5294130001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5294130001 often in real-time on the comparison pages.
What if I can't find stock of 5294130001?
You can fill out our help required form which you can use to request a quote for 5294130001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.